Vishay Precision Group Resistor Network, Thin Film, 4, 2Kohm, 1%, Sip; Resistance Vishay M8340108H2001FGUF

Description
RESISTOR NETWORK, THIN FILM, 4, 2KOHM, 1%, SIP; Resistance:2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No
Description
RESISTOR NETWORK, THIN FILM, 4, 2KOHM, 1%, SIP; Resistance:2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thin Film, 4, 2Kohm, 1%, Sip; Resistance Vishay - 92T5243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thin Film, 4, 2Kohm, 1%, Sip; Resistance Vishay
92T5243
Resistor Network, Thin Film, 4, 2Kohm, 1%, Sip; Resistance Vishay 92T5243
RESISTOR NETWORK, THIN FILM, 4, 2KOHM, 1%, SIP; Resistance:2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

RESISTOR NETWORK, THIN FILM, 4, 2KOHM, 1%, SIP; Resistance:2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T5243
Product Name Resistor Network, Thin Film, 4, 2Kohm, 1%, Sip; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging SIP
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details