Vishay Precision Group Resistor Network, Thin Film, 4, 11Kohm, 1%, Sip; Resistance Vishay M8340108H1102FGUF

Description
RESISTOR NETWORK, THIN FILM, 4, 11KOHM, 1%, SIP; Resistance:11kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No
Description
RESISTOR NETWORK, THIN FILM, 4, 11KOHM, 1%, SIP; Resistance:11kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thin Film, 4, 11Kohm, 1%, Sip; Resistance Vishay - 92T5239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thin Film, 4, 11Kohm, 1%, Sip; Resistance Vishay
92T5239
Resistor Network, Thin Film, 4, 11Kohm, 1%, Sip; Resistance Vishay 92T5239
RESISTOR NETWORK, THIN FILM, 4, 11KOHM, 1%, SIP; Resistance:11kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

RESISTOR NETWORK, THIN FILM, 4, 11KOHM, 1%, SIP; Resistance:11kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T5239
Product Name Resistor Network, Thin Film, 4, 11Kohm, 1%, Sip; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging SIP
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details