Vishay Precision Group Resistor Network, Thin Film, 4, 10Kohm, 0.1%, Sip; Resistance Vishay M8340108H1002BGUF

Description
RESISTOR NETWORK, THIN FILM, 4, 10KOHM, 0.1%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No
Description
RESISTOR NETWORK, THIN FILM, 4, 10KOHM, 0.1%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thin Film, 4, 10Kohm, 0.1%, Sip; Resistance Vishay - 92T5233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thin Film, 4, 10Kohm, 0.1%, Sip; Resistance Vishay
92T5233
Resistor Network, Thin Film, 4, 10Kohm, 0.1%, Sip; Resistance Vishay 92T5233
RESISTOR NETWORK, THIN FILM, 4, 10KOHM, 0.1%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR NETWORK, THIN FILM, 4, 10KOHM, 0.1%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T5233
Product Name Resistor Network, Thin Film, 4, 10Kohm, 0.1%, Sip; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging SIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers