Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107M6800JCD03

Description
MSM06A-01 680 5% M M8340107M6800JC D03
Request a Quote
Description
MSM06A-01 680 5% M M8340107M6800JC D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340107M6800JCD03 is a military-grade thick film resistor network in a single-in-line molded package with a 6-pin "A" profile, complying with MIL-PRF-83401. It features a resistance value of 680 Ω with a tolerance of ±5%, a temperature coefficient of ±300 ppm/°C, and an isolated schematic configuration. The device supports operating temperatures from -55 °C to +125 °C, has a maximum operating voltage of 50 V DC, and meets MIL-STD-202 method 210, condition D for soldering heat resistance. All leads are hot-solder dipped and the part is packaged in tube form for automatic insertion. Physical dimensions follow the "A" profile with a maximum seated height of 0.195 inch (4.95 mm) and a body length of 0.583 inch (14.81 mm).

Datasheet Summary
Powered by GS/AI

The M8340107M6800JCD03 is a military-grade thick film resistor network in a single-in-line molded package with a 6-pin "A" profile, complying with MIL-PRF-83401. It features a resistance value of 680 Ω with a tolerance of ±5%, a temperature coefficient of ±300 ppm/°C, and an isolated schematic configuration. The device supports operating temperatures from -55 °C to +125 °C, has a maximum operating voltage of 50 V DC, and meets MIL-STD-202 method 210, condition D for soldering heat resistance. All leads are hot-solder dipped and the part is packaged in tube form for automatic insertion. Physical dimensions follow the "A" profile with a maximum seated height of 0.195 inch (4.95 mm) and a body length of 0.583 inch (14.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107M6800JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107M6800JCD03
Resistor Networks & Arrays 3110-M8340107M6800JCD03
MSM06A-01 680 5% M M8340107M6800JC D03

MSM06A-01 680 5% M M8340107M6800JC D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107M6800JCD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4KTTD104J - 1134700-CN1J4KTTD104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
Network Resistor - TF3010B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4116R-1-334LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 330000 ohms
View Details
2 suppliers
Precision High Voltage Divider - Series HVT 5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details