Vishay Precision Group Resistor Networks & Arrays M8340107M6800GGDSL

Description
MSM06A-03 680 2% M M8340107M6800GG DSL
Request a Quote Datasheet
Description
MSM06A-03 680 2% M M8340107M6800GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107M6800GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107M6800GGDSL
Resistor Networks & Arrays 3110-M8340107M6800GGDSL
MSM06A-03 680 2% M M8340107M6800GG DSL

MSM06A-03 680 2% M M8340107M6800GG DSL

Supplier's Site Datasheet
Msm06A-03 680 2% M M8340107M6800Gg Dsl Vishay - 28P0983 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-03 680 2% M M8340107M6800Gg Dsl Vishay
28P0983
Msm06A-03 680 2% M M8340107M6800Gg Dsl Vishay 28P0983
MSM06A-03 680 2% M M8340107M6800GG DSL

MSM06A-03 680 2% M M8340107M6800GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107M6800GGDSL 28P0983
Product Name Resistor Networks & Arrays Msm06A-03 680 2% M M8340107M6800Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details