Vishay Precision Group Resistor Networks & Arrays M8340107M2203JCDSL

Description
MSM06A-01 220K 5% M M8340107M2203JC DSL
Request a Quote Datasheet
Description
MSM06A-01 220K 5% M M8340107M2203JC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107M2203JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107M2203JCDSL
Resistor Networks & Arrays 3110-M8340107M2203JCDSL
MSM06A-01 220K 5% M M8340107M2203JC DSL

MSM06A-01 220K 5% M M8340107M2203JC DSL

Supplier's Site Datasheet
Msm06A-01 220K 5% M M8340107M2203Jc Dsl Vishay - 28P0911 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-01 220K 5% M M8340107M2203Jc Dsl Vishay
28P0911
Msm06A-01 220K 5% M M8340107M2203Jc Dsl Vishay 28P0911
MSM06A-01 220K 5% M M8340107M2203JC DSL

MSM06A-01 220K 5% M M8340107M2203JC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107M2203JCDSL 28P0911
Product Name Resistor Networks & Arrays Msm06A-01 220K 5% M M8340107M2203Jc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details