MSM06A-01 20 5% M M8340107M20R0JC D03
Res Thick Film NET 20 Ohm 5% 3/5W ¦300ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,20Ohms,50WV,5+/
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340107M20R0JCD03 | M8340107M20R0JCD03 | 74K7287 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 20 Ohm 5% 3/5W ¦300ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,20Ohms,50Wv,5+/-% Tol,-300,300Ppm-Tc,5810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 20 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % |