M8340107M1182FGDSL is a military-grade thick film resistor network in a single-in-line (SIP) moldings with a 6-pin "A" profile, conforming to MIL-PRF-83401. The device features a resistance value of 11.8 kΩ with a tolerance of ±1%, a temperature coefficient of ±300 ppm/°C, and an isolated circuit schematic. It supports a maximum operating voltage of 50 V DC, operates from -55 °C to +125 °C, and has a maximum seated height of 0.195 inch (4.95 mm). The product is housed in a molded epoxy case with copper alloy leads that are hot-solder dipped and compatible with automatic insertion equipment. All units are 100% screened per MIL-PRF-83401 Group A, Subgroup 1, and satisfy MIL-STD-202 Method 210 Condition D for soldering heat resistance. Power ratings are 0.12 W per element at 70 °C. The part is delivered in tube packaging with tin/lead finish and single-lot traceability.
MSM06A-03 11.8K 1% M M8340107M1182FG DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340107M1182FGDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |