The M8340107K8200GCDSL is a military-grade thick film resistor network in a single-in-line molded SIP package with a 6-pin 'A' profile, offering a resistance value of 820 Ω with a tolerance of ±2% and a temperature coefficient of ±100 ppm/°C. It features isolated resistor elements, a maximum seated height of 0.195 inches (4.95 mm), and is compatible with automatic insertion equipment. The device meets MIL-PRF-83401 qualifications, operates from -55 °C to +125 °C, and has a maximum operating voltage of 50 V DC. All leads are hot-solder dipped, and the resistive elements are housed in a rugged molded epoxy case. It is supplied in tube packaging with tin/lead finish and single-lot traceability.
MSM06A-01 820 2% K M8340107K8200GC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340107K8200GCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |