Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107K5101GGD03

Description
MSM06A-03 5.1K 2% K M8340107K5101GG D03
Request a Quote
Description
MSM06A-03 5.1K 2% K M8340107K5101GG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM series consists of MIL-PRF-83401 qualified thick film resistor networks in single-in-line molded packages, available in 6-, 8-, or 10-pin configurations with "A" or "C" profile heights of 0.195 in (4.95 mm) or 0.350 in (8.89 mm), respectively. The part M8340107K5101GGD03 corresponds to a 6-pin "A" profile network with a resistance of 5.1 kΩ, ±2% tolerance, ±100 ppm/°C TCR, and an isolated schematic. It features hot-solder dipped copper alloy terminals, operates from -55 °C to +125 °C, and meets MIL-STD-202 method 210 condition D for soldering heat resistance. The device is offered in tube packaging with tin/lead finish.

Datasheet Summary
Powered by GS/AI

The MSM series consists of MIL-PRF-83401 qualified thick film resistor networks in single-in-line molded packages, available in 6-, 8-, or 10-pin configurations with "A" or "C" profile heights of 0.195 in (4.95 mm) or 0.350 in (8.89 mm), respectively. The part M8340107K5101GGD03 corresponds to a 6-pin "A" profile network with a resistance of 5.1 kΩ, ±2% tolerance, ±100 ppm/°C TCR, and an isolated schematic. It features hot-solder dipped copper alloy terminals, operates from -55 °C to +125 °C, and meets MIL-STD-202 method 210 condition D for soldering heat resistance. The device is offered in tube packaging with tin/lead finish.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K5101GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K5101GGD03
Resistor Networks & Arrays 3110-M8340107K5101GGD03
MSM06A-03 5.1K 2% K M8340107K5101GG D03

MSM06A-03 5.1K 2% K M8340107K5101GG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107K5101GGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details
Precision High Voltage Divider - Series HVT 5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details