Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107K4701GCDSL

Description
MSM06A-01 4.7K 2% K M8340107K4701GC DSL
Request a Quote
Description
MSM06A-01 4.7K 2% K M8340107K4701GC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor networks in single-in-line, molded SIP package with 6 pins and "A" profile, featuring a resistance of 4.7 kΩ, ±2% tolerance, and ±100 ppm/°C TCR. Maximum seated height is 0.195" (4.95 mm), operating temperature range is -55 °C to +125 °C, and terminals are hot-solder dipped. Suitable for automatic insertion and screened per MIL-PRF-83401 Group A, Subgroup 1. Package is tube pack with tin/lead finish and single lot traceability.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor networks in single-in-line, molded SIP package with 6 pins and "A" profile, featuring a resistance of 4.7 kΩ, ±2% tolerance, and ±100 ppm/°C TCR. Maximum seated height is 0.195" (4.95 mm), operating temperature range is -55 °C to +125 °C, and terminals are hot-solder dipped. Suitable for automatic insertion and screened per MIL-PRF-83401 Group A, Subgroup 1. Package is tube pack with tin/lead finish and single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K4701GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K4701GCDSL
Resistor Networks & Arrays 3110-M8340107K4701GCDSL
MSM06A-01 4.7K 2% K M8340107K4701GC DSL

MSM06A-01 4.7K 2% K M8340107K4701GC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107K4701GCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE104J - 1052791-CN2B4TTE104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details
Precision Decade Voltage Divider - Series 1776-X - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Resistance Range 900 to 1.00E7 ohms
View Details