Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107K3742FGDSL

Description
MSM06A-03 37.4K 1% K M8340107K3742FG DSL
Request a Quote
Description
MSM06A-03 37.4K 1% K M8340107K3742FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340107K3742FGDSL is a military-grade thick film resistor network in a single-in-line, molded SIP package with a 6-pin "A" profile, conforming to MIL-PRF-83401 specifications. It features a resistance value of 37.4 kΩ with a tolerance of ±1%, a TCR of ±100 ppm/°C, and an isolated schematic configuration. The device has a maximum operating voltage of 50 V DC, operates from -55 °C to +125 °C, and is supplied in a tube pack with tin/lead terminations. Physical dimensions match the "A" profile: 0.342 in (8.69 mm) maximum seated height and 0.030 in (0.762 mm) lead spacing. All units are 100% screened per MIL-PRF-83401 Group A, Subgroup 1 and pass MIL-STD-202 Method 210 Condition D soldering heat tests.

Datasheet Summary
Powered by GS/AI

The M8340107K3742FGDSL is a military-grade thick film resistor network in a single-in-line, molded SIP package with a 6-pin "A" profile, conforming to MIL-PRF-83401 specifications. It features a resistance value of 37.4 kΩ with a tolerance of ±1%, a TCR of ±100 ppm/°C, and an isolated schematic configuration. The device has a maximum operating voltage of 50 V DC, operates from -55 °C to +125 °C, and is supplied in a tube pack with tin/lead terminations. Physical dimensions match the "A" profile: 0.342 in (8.69 mm) maximum seated height and 0.030 in (0.762 mm) lead spacing. All units are 100% screened per MIL-PRF-83401 Group A, Subgroup 1 and pass MIL-STD-202 Method 210 Condition D soldering heat tests.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K3742FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K3742FGDSL
Resistor Networks & Arrays 3110-M8340107K3742FGDSL
MSM06A-03 37.4K 1% K M8340107K3742FG DSL

MSM06A-03 37.4K 1% K M8340107K3742FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107K3742FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4LTED100J - 1072718-CN2B4LTED100J - Win Source Electronics
Specs
Configuration Chip Array
View Details
Network Resistor - TF3010A - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4116R-1-242-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 2400 ohms
View Details
2 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details