Vishay Intertechnology, Inc. Resistor Networks, Arrays - M8340107K3742FCD03 M8340107K3742FCD03

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155468-M8340107K374 2FCD03 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155468-M8340107K374 2FCD03 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - M8340107K3742FCD03 - 1155468-M8340107K3742FCD03 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340107K3742FCD03
1155468-M8340107K3742FCD03
Resistor Networks, Arrays - M8340107K3742FCD03 1155468-M8340107K3742FCD03
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155468-M8340107K374 2FCD03 Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155468-M8340107K3742FCD03
Categories: Resistor Networks,Arrays
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Resistor Networks & Arrays - 3110-M8340107K3742FCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K3742FCD03
Resistor Networks & Arrays 3110-M8340107K3742FCD03
MSM06A-01 37.4K 1% K M8340107K3742FC D03

MSM06A-01 37.4K 1% K M8340107K3742FC D03

Supplier's Site Datasheet
0.6W Resistor - 50-M8340107K3742FCD03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thick Film NET 37.4K Ohm 1% 0.6W ±100ppm/°C BUS Molded 6-Pin SIP Pin Thru-Hole Tube Product overview: M8340107K3742FCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340107K3742FCD0 3 can be used for catalog matching and distributor lookup.

Res Thick Film NET 37.4K Ohm 1% 0.6W ±100ppm/°C BUS Molded 6-Pin SIP Pin Thru-Hole Tube Product overview: M8340107K3742FCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340107K3742FCD03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number 1155468-M8340107K3742FCD03 3110-M8340107K3742FCD03 50-M8340107K3742FCD03
Product Name Resistor Networks, Arrays - M8340107K3742FCD03 Resistor Networks & Arrays 0.6W Resistor
Configuration Chip Array Chip Array
Packing Method Tube
Resistance Range 37400 ohms 37400 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers