Vishay Precision Group Resistor Networks & Arrays M8340107K3480FGDSL

Description
MSM06A-03 348 1% K M8340107K3480FG DSL
Request a Quote Datasheet
Description
MSM06A-03 348 1% K M8340107K3480FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K3480FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K3480FGDSL
Resistor Networks & Arrays 3110-M8340107K3480FGDSL
MSM06A-03 348 1% K M8340107K3480FG DSL

MSM06A-03 348 1% K M8340107K3480FG DSL

Supplier's Site Datasheet
Msm06A-03 348 1% K M8340107K3480Fg Dsl Vishay - 28P0703 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-03 348 1% K M8340107K3480Fg Dsl Vishay
28P0703
Msm06A-03 348 1% K M8340107K3480Fg Dsl Vishay 28P0703
MSM06A-03 348 1% K M8340107K3480FG DSL

MSM06A-03 348 1% K M8340107K3480FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107K3480FGDSL 28P0703
Product Name Resistor Networks & Arrays Msm06A-03 348 1% K M8340107K3480Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details