Vishay Intertechnology, Inc. RES, NET 30.1K 0.36W 1% S M8340107K3012FG

Description
RES, NET 30.1K 0.36W 1% S
Request a Quote
Description
RES, NET 30.1K 0.36W 1% S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, NET 30.1K 0.36W 1% S - M8340107K3012FG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, NET 30.1K 0.36W 1% S
M8340107K3012FG
RES, NET 30.1K 0.36W 1% S M8340107K3012FG
RES, NET 30.1K 0.36W 1% S

RES, NET 30.1K 0.36W 1% S

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M8340107K3012FG
Product Name RES, NET 30.1K 0.36W 1% S
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details