Vishay Precision Group Resistor Networks & Arrays M8340106M5100GCDSL

Description
MSM10C-01 510 2% M M8340106M5100GC DSL
Request a Quote Datasheet
Description
MSM10C-01 510 2% M M8340106M5100GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106M5100GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106M5100GCDSL
Resistor Networks & Arrays 3110-M8340106M5100GCDSL
MSM10C-01 510 2% M M8340106M5100GC DSL

MSM10C-01 510 2% M M8340106M5100GC DSL

Supplier's Site Datasheet
Msm10C-01 510 2% M M8340106M5100Gc Dsl Vishay - 28P0493 - Newark, An Avnet Company
Chicago, IL, United States
Msm10C-01 510 2% M M8340106M5100Gc Dsl Vishay
28P0493
Msm10C-01 510 2% M M8340106M5100Gc Dsl Vishay 28P0493
MSM10C-01 510 2% M M8340106M5100GC DSL

MSM10C-01 510 2% M M8340106M5100GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340106M5100GCDSL 28P0493
Product Name Resistor Networks & Arrays Msm10C-01 510 2% M M8340106M5100Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers