Vishay Precision Group Resistor Networks & Arrays M8340106M4022FGDSL

Description
MSM10C-03 40.2K 1% M M8340106M4022FG DSL
Request a Quote Datasheet
Description
MSM10C-03 40.2K 1% M M8340106M4022FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106M4022FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106M4022FGDSL
Resistor Networks & Arrays 3110-M8340106M4022FGDSL
MSM10C-03 40.2K 1% M M8340106M4022FG DSL

MSM10C-03 40.2K 1% M M8340106M4022FG DSL

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340106M4022FGDSL - 1039846-M8340106M4022FGDSL - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340106M4022FGDSL
1039846-M8340106M4022FGDSL
Resistor Networks, Arrays - M8340106M4022FGDSL 1039846-M8340106M4022FGDSL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039846-M8340106M402 2FGDSL Number of Terminals: 10 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 40.2 kΩ Power Rating: 1 W Number of Resistors: 5 Number of Pins: 10 Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): 4606X-101-393LF; 4610X-102-393LF; 4306R-101-393; M8340109K3902GGD03; M8340105K4322FGD03; M8340108K4422FGD03; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039846-M8340106M4022FGDSL
Number of Terminals: 10
Mounting: SMD (SMT)
Temperature Coefficient: 300 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 40.2 kΩ
Power Rating: 1 W
Number of Resistors: 5
Number of Pins: 10
Categories: Resistor Networks,Arrays
Case / Package: SIP
Alternative Parts (Cross-Reference): 4606X-101-393LF; 4610X-102-393LF; 4306R-101-393; M8340109K3902GGD03; M8340105K4322FGD03; M8340108K4422FGD03;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Res Thick Film NET 40.2K Ohm 1% 1W ±300ppm/°C ISOL Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340106M4022FGDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340106M4022FGDS L can be used for catalog matching and distributor lookup.

Res Thick Film NET 40.2K Ohm 1% 1W ±300ppm/°C ISOL Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340106M4022FGDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340106M4022FGDSL can be used for catalog matching and distributor lookup.

Supplier's Site
Msm10C-03 40.2K 1% M M8340106M4022Fg Dsl Vishay - 28P0475 - Newark, An Avnet Company
Chicago, IL, United States
Msm10C-03 40.2K 1% M M8340106M4022Fg Dsl Vishay
28P0475
Msm10C-03 40.2K 1% M M8340106M4022Fg Dsl Vishay 28P0475
MSM10C-03 40.2K 1% M M8340106M4022FG DSL

MSM10C-03 40.2K 1% M M8340106M4022FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 3110-M8340106M4022FGDSL 1039846-M8340106M4022FGDSL 50-M8340106M4022FGDSL 28P0475
Product Name Resistor Networks & Arrays Resistor Networks, Arrays - M8340106M4022FGDSL 1W Resistor Msm10C-03 40.2K 1% M M8340106M4022Fg Dsl Vishay
Configuration Chip Array Chip Array Single Resistor
Packing Method Tube
Resistance Range 40200 ohms 40200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details