MIL-PRF-83401 qualified thick film resistor network in a single-in-line molded package with 6 pins and 'C' profile, offering resistance values from 10 Ω to 1 MΩ, ±2 % tolerance, and a temperature coefficient of ±300 ppm/°C. Maximum seated height is 8.89 mm, with operating temperature range from -55 °C to +125 °C. Terminals are hot-solder dipped copper alloy, and the device is compatible with automatic insertion equipment. All units are 100 % screened per MIL-PRF-83401 Group A, Subgroup 1 and meet MIL-STD-202 Method 210 Condition D for soldering heat resistance. Packaged in tube with tin/lead finish.
MSM10C-03 2.2K 2% M M8340106M2201GG D03
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340106M2201GGD03 |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |