Res Thick Film NET 133K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
MSM10C-01 133K 1% M M8340106M1333FC D03
Resistor Network,Thick Film,133KOhms,50WV,1
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340106M1333FCD03 | 3110-M8340106M1333FCD03 | 74K7065 |
| Product Name | Res Thick Film NET 133K Ohm 1% 1.8W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Network,thick Film,133Kohms,50Wv,1+/-% Tol,-300,300Ppm-Tc,9810-Case Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |