MSM10C-03 715 1% K M8340106K7150FG D03
Res Thick Film NET 715 Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,715Ohms,50WV,1+
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340106K7150FGD03 | M8340106K7150FGD03 | 74K7036 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 715 Ohm 1% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,715Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,9810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 715 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % |