Vishay Intertechnology, Inc. Res Thick Film NET 47 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340106K47R0GCD03

Description
Res Thick Film NET 47 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 47 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 47 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340106K47R0GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 47 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340106K47R0GCD03
Res Thick Film NET 47 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340106K47R0GCD03
Res Thick Film NET 47 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 47 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340106K47R0GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K47R0GCD03
Resistor Networks & Arrays 3110-M8340106K47R0GCD03
MSM10C-01 47 2% K M8340106K47R0GC D03

MSM10C-01 47 2% K M8340106K47R0GC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340106K47R0GCD03 3110-M8340106K47R0GCD03
Product Name Res Thick Film NET 47 Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details