M8340106K2200GGDSL is a military-grade thick film resistor network in a single-in-line molded package, designed for applications requiring isolated resistor configurations. It features a 6-pin 'C' profile with a maximum seated height of 0.350 inches (8.89 mm), a resistance value of 220 ohms with a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. The device meets MIL-PRF-83401 qualifications, operates from -55 °C to +125 °C, and uses hot-solder-dipped copper alloy terminals. It is packaged in tube format with tin/lead finish and complies with MIL-STD-202, method 210, condition D for soldering heat resistance.
MSM10C-03 220 2% K M8340106K2200GG DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340106K2200GGDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |