Riedon, Inc. Network Resistor MF4115

Description
Resistances from 1 Ohm to 3MOhms Power Rating 0.4Watts per Resistor Resistance Tolerances to ±0.05% Matched Tolerances to ±0.025% Temperature Coefficients to ±3ppm/K Economically Customized for Small Qty’s
Description
Resistances from 1 Ohm to 3MOhms Power Rating 0.4Watts per Resistor Resistance Tolerances to ±0.05% Matched Tolerances to ±0.025% Temperature Coefficients to ±3ppm/K Economically Customized for Small Qty’s

Suppliers

Company
Product
Description
Supplier Links
Network Resistor - MF4115 - Riedon, Inc.
Alhambra, CA, USA
Network Resistor
MF4115
Network Resistor MF4115
Resistances from 1 Ohm to 3MOhms Power Rating 0.4Watts per Resistor Resistance Tolerances to ±0.05% Matched Tolerances to ±0.025% Temperature Coefficients to ±3ppm/K Economically Customized for Small Qty’s

Resistances from 1 Ohm to 3MOhms
Power Rating 0.4Watts per Resistor
Resistance Tolerances to ±0.05%
Matched Tolerances to ±0.025%
Temperature Coefficients to ±3ppm/K
Economically Customized for Small Qty’s

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MF4115
Product Name Network Resistor
Configuration Chip Array
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 1 to 3.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers