Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K1781FCDSL

Description
MSM10C-01 1.78K 1% K M8340106K1781FC DSL
Request a Quote
Description
MSM10C-01 1.78K 1% K M8340106K1781FC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340106K1781FCDSL is a military-grade thick film resistor network, qualified to MIL-PRF-83401, with a 6-pin "C" profile package and a resistance value of 1.78 kΩ in a bussed configuration. It features a ±1 % tolerance and a temperature coefficient of ±100 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is housed in a rugged molded epoxy case with hot-solder-dipped copper alloy terminals. It supports automatic insertion and is supplied in tube packaging with single-lot traceability.

Datasheet Summary
Powered by GS/AI

The M8340106K1781FCDSL is a military-grade thick film resistor network, qualified to MIL-PRF-83401, with a 6-pin "C" profile package and a resistance value of 1.78 kΩ in a bussed configuration. It features a ±1 % tolerance and a temperature coefficient of ±100 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is housed in a rugged molded epoxy case with hot-solder-dipped copper alloy terminals. It supports automatic insertion and is supplied in tube packaging with single-lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K1781FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K1781FCDSL
Resistor Networks & Arrays 3110-M8340106K1781FCDSL
MSM10C-01 1.78K 1% K M8340106K1781FC DSL

MSM10C-01 1.78K 1% K M8340106K1781FC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340106K1781FCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE330J - 1196733-CN1J8TTE330J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details
Precision High Voltage Divider - Series MTX 2000.105 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Tolerance 0.1000 to 1 +/- %
View Details