Vishay Precision Group Resistor Networks & Arrays M8340106K1540FGDSL

Description
MSM10C-03 154 1% K M8340106K1540FG DSL
Request a Quote Datasheet
Description
MSM10C-03 154 1% K M8340106K1540FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K1540FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K1540FGDSL
Resistor Networks & Arrays 3110-M8340106K1540FGDSL
MSM10C-03 154 1% K M8340106K1540FG DSL

MSM10C-03 154 1% K M8340106K1540FG DSL

Supplier's Site Datasheet
Msm10C-03 154 1% K M8340106K1540Fg Dsl Vishay - 28P0161 - Newark, An Avnet Company
Chicago, IL, United States
Msm10C-03 154 1% K M8340106K1540Fg Dsl Vishay
28P0161
Msm10C-03 154 1% K M8340106K1540Fg Dsl Vishay 28P0161
MSM10C-03 154 1% K M8340106K1540FG DSL

MSM10C-03 154 1% K M8340106K1540FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340106K1540FGDSL 28P0161
Product Name Resistor Networks & Arrays Msm10C-03 154 1% K M8340106K1540Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details