Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105M2001JCDSL

Description
MSM08C-01 2K 5% M M8340105M2001JC DSL
Request a Quote Datasheet
Description
MSM08C-01 2K 5% M M8340105M2001JC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M2001JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M2001JCDSL
Resistor Networks & Arrays 3110-M8340105M2001JCDSL
MSM08C-01 2K 5% M M8340105M2001JC DSL

MSM08C-01 2K 5% M M8340105M2001JC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105M2001JCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
Jumper Circuits Network Resistor - CJ Series - RCD Components, Inc.
Specs
Configuration Chip Array
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Resistor Capacitor Network - RG1988-8 - Electrocube, Inc.
Specs
Configuration Resistor, Capacitor Network
Resistance Range 220 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistor Networks, Arrays - RM064PJ161CS-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 160 ohms
View Details