Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105M1001JCDSL

Description
MSM08C-01 1K 5% M M8340105M1001JC DSL
Request a Quote
Description
MSM08C-01 1K 5% M M8340105M1001JC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor networks in a single-in-line molded package, available in 8-pin "C" profile with bussed schematic, 0.195" (4.95 mm) maximum seated height, and resistance range of 10 Ω to 1 MΩ, with ±5% tolerance and ±300 ppm/°C temperature coefficient. Packages are supplied in tube format with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor networks in a single-in-line molded package, available in 8-pin "C" profile with bussed schematic, 0.195" (4.95 mm) maximum seated height, and resistance range of 10 Ω to 1 MΩ, with ±5% tolerance and ±300 ppm/°C temperature coefficient. Packages are supplied in tube format with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M1001JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M1001JCDSL
Resistor Networks & Arrays 3110-M8340105M1001JCDSL
MSM08C-01 1K 5% M M8340105M1001JC DSL

MSM08C-01 1K 5% M M8340105M1001JC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105M1001JCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
Network Resistor - TF3006B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4114R-2-471-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 470 ohms
View Details
2 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details