Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K8200GCDSL

Description
MSM08C-01 820 2% K M8340105K8200GC DSL
Request a Quote
Description
MSM08C-01 820 2% K M8340105K8200GC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340105K8200GCDSL is a military-grade thick film resistor network in the MSM series, compliant with MIL-PRF-83401, featuring an 8-pin 'C' profile, isolated resistor configuration, and a tolerance of ±2%. It has a resistance value of 820 Ω and a temperature coefficient of ±100 ppm/°C. The device is housed in a molded epoxy case with copper alloy leads that are hot-solder dipped, and supports automatic insertion. Maximum seated height is 8.89 mm, operating temperature range is -55 °C to +125 °C, and maximum DC voltage is 50 V. It is packaged in tube format with tin/lead finish and single lot traceability.

Datasheet Summary
Powered by GS/AI

M8340105K8200GCDSL is a military-grade thick film resistor network in the MSM series, compliant with MIL-PRF-83401, featuring an 8-pin 'C' profile, isolated resistor configuration, and a tolerance of ±2%. It has a resistance value of 820 Ω and a temperature coefficient of ±100 ppm/°C. The device is housed in a molded epoxy case with copper alloy leads that are hot-solder dipped, and supports automatic insertion. Maximum seated height is 8.89 mm, operating temperature range is -55 °C to +125 °C, and maximum DC voltage is 50 V. It is packaged in tube format with tin/lead finish and single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K8200GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K8200GCDSL
Resistor Networks & Arrays 3110-M8340105K8200GCDSL
MSM08C-01 820 2% K M8340105K8200GC DSL

MSM08C-01 820 2% K M8340105K8200GC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K8200GCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2A8TTE103J - 1052789-CN2A8TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details
Precision High Voltage Divider - Series MTX 2000.23 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Tolerance 0.1000 to 1 +/- %
View Details