Vishay Precision Group Resistor Networks & Arrays M8340105K7872FGDSL

Description
MSM08C-03 78.7K 1% K M8340105K7872FG DSL
Request a Quote Datasheet
Description
MSM08C-03 78.7K 1% K M8340105K7872FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K7872FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K7872FGDSL
Resistor Networks & Arrays 3110-M8340105K7872FGDSL
MSM08C-03 78.7K 1% K M8340105K7872FG DSL

MSM08C-03 78.7K 1% K M8340105K7872FG DSL

Supplier's Site Datasheet
Msm08C-03 78.7K 1% K M8340105K7872Fg Dsl Vishay - 27P9843 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 78.7K 1% K M8340105K7872Fg Dsl Vishay
27P9843
Msm08C-03 78.7K 1% K M8340105K7872Fg Dsl Vishay 27P9843
MSM08C-03 78.7K 1% K M8340105K7872FG DSL

MSM08C-03 78.7K 1% K M8340105K7872FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K7872FGDSL 27P9843
Product Name Resistor Networks & Arrays Msm08C-03 78.7K 1% K M8340105K7872Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers