Vishay Precision Group Resistor Networks & Arrays M8340105K7870FGDSL

Description
MSM08C-03 787 1% K M8340105K7870FG DSL
Request a Quote Datasheet
Description
MSM08C-03 787 1% K M8340105K7870FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K7870FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K7870FGDSL
Resistor Networks & Arrays 3110-M8340105K7870FGDSL
MSM08C-03 787 1% K M8340105K7870FG DSL

MSM08C-03 787 1% K M8340105K7870FG DSL

Supplier's Site Datasheet
Msm08C-03 787 1% K M8340105K7870Fg Dsl Vishay - 27P9842 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 787 1% K M8340105K7870Fg Dsl Vishay
27P9842
Msm08C-03 787 1% K M8340105K7870Fg Dsl Vishay 27P9842
MSM08C-03 787 1% K M8340105K7870FG DSL

MSM08C-03 787 1% K M8340105K7870FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K7870FGDSL 27P9842
Product Name Resistor Networks & Arrays Msm08C-03 787 1% K M8340105K7870Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details