Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K5601JGD03

Description
MSM08C-03 5.6K 5% K M8340105K5601JG D03
Request a Quote
Description
MSM08C-03 5.6K 5% K M8340105K5601JG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340105K5601JGD03 is a military-grade thick film resistor network in a single-in-line (SIP) package, compliant with MIL-PRF-83401 and featuring an 8-pin "C" profile. It has a resistance value of 5.6 kΩ, a tolerance of ±5%, and a temperature coefficient of ±100 ppm/°C. The network uses an isolated schematic configuration with terminations that are hot-solder dipped and packaged in tube format. The device supports operating temperatures from -55 °C to +125 °C, has a maximum operating voltage of 50 V DC, and a dielectric strength of 200 V AC. Its molded epoxy body and copper alloy terminals meet MIL-PRF-83401 solderability standards. Overall dimensions are 0.783 ± 0.015 in. in length with a maximum seated height of 0.350 in. (8.89 mm).

Datasheet Summary
Powered by GS/AI

M8340105K5601JGD03 is a military-grade thick film resistor network in a single-in-line (SIP) package, compliant with MIL-PRF-83401 and featuring an 8-pin "C" profile. It has a resistance value of 5.6 kΩ, a tolerance of ±5%, and a temperature coefficient of ±100 ppm/°C. The network uses an isolated schematic configuration with terminations that are hot-solder dipped and packaged in tube format. The device supports operating temperatures from -55 °C to +125 °C, has a maximum operating voltage of 50 V DC, and a dielectric strength of 200 V AC. Its molded epoxy body and copper alloy terminals meet MIL-PRF-83401 solderability standards. Overall dimensions are 0.783 ± 0.015 in. in length with a maximum seated height of 0.350 in. (8.89 mm).

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K5601JGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K5601JGD03
Resistor Networks & Arrays 3110-M8340105K5601JGD03
MSM08C-03 5.6K 5% K M8340105K5601JG D03

MSM08C-03 5.6K 5% K M8340105K5601JG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K5601JGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
Network Resistor - MF4200 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction MetalFilm
Resistance Range 100 to 100000 ohms
View Details
Resistor Networks & Arrays - 1810-0372 94Y - Karl Kruse GmbH & Co. KG
Specs
Configuration Resistor, Capacitor Network
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details