Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K3572FCDSL

Description
MSM08C-01 35.7K 1% K M8340105K3572FC DSL
Request a Quote
Description
MSM08C-01 35.7K 1% K M8340105K3572FC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a single-in-line molded package with 8 pins and "C" profile, offering a resistance value of 35.7 kΩ with ±1% tolerance and ±100 ppm/°C temperature coefficient. The device features isolated schematics, hot-solder dipped copper alloy terminals, and operates from -55 °C to +125 °C with a maximum operating voltage of 50 V DC and dielectric strength of 200 V AC. Maximum seated height is 8.89 mm (0.350 inch), and it is packaged in tube format with tin/lead finish and single lot traceability.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a single-in-line molded package with 8 pins and "C" profile, offering a resistance value of 35.7 kΩ with ±1% tolerance and ±100 ppm/°C temperature coefficient. The device features isolated schematics, hot-solder dipped copper alloy terminals, and operates from -55 °C to +125 °C with a maximum operating voltage of 50 V DC and dielectric strength of 200 V AC. Maximum seated height is 8.89 mm (0.350 inch), and it is packaged in tube format with tin/lead finish and single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K3572FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K3572FCDSL
Resistor Networks & Arrays 3110-M8340105K3572FCDSL
MSM08C-01 35.7K 1% K M8340105K3572FC DSL

MSM08C-01 35.7K 1% K M8340105K3572FC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K3572FCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE104J - 1052791-CN2B4TTE104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series HVT 12 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details