Vishay Precision Group Resistor Networks & Arrays M8340105K1272FGDSL

Description
MSM08C-03 12.7K 1% K M8340105K1272FG DSL
Request a Quote Datasheet
Description
MSM08C-03 12.7K 1% K M8340105K1272FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K1272FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1272FGDSL
Resistor Networks & Arrays 3110-M8340105K1272FGDSL
MSM08C-03 12.7K 1% K M8340105K1272FG DSL

MSM08C-03 12.7K 1% K M8340105K1272FG DSL

Supplier's Site Datasheet
Msm08C-03 12.7K 1% K M8340105K1272Fg Dsl Vishay - 27P9539 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 12.7K 1% K M8340105K1272Fg Dsl Vishay
27P9539
Msm08C-03 12.7K 1% K M8340105K1272Fg Dsl Vishay 27P9539
MSM08C-03 12.7K 1% K M8340105K1272FG DSL

MSM08C-03 12.7K 1% K M8340105K1272FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K1272FGDSL 27P9539
Product Name Resistor Networks & Arrays Msm08C-03 12.7K 1% K M8340105K1272Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details