Vishay Precision Group Resistor Networks & Arrays M8340105K1000JGD03

Description
MSM08C-03 100 5% K M8340105K1000JG D03
Request a Quote Datasheet
Description
MSM08C-03 100 5% K M8340105K1000JG D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K1000JGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1000JGD03
Resistor Networks & Arrays 3110-M8340105K1000JGD03
MSM08C-03 100 5% K M8340105K1000JG D03

MSM08C-03 100 5% K M8340105K1000JG D03

Supplier's Site Datasheet
Res Thick Film NET 100 Ohm 5% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube - M8340105K1000JGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 100 Ohm 5% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
M8340105K1000JGD03
Res Thick Film NET 100 Ohm 5% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube M8340105K1000JGD03
Res Thick Film NET 100 Ohm 5% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 100 Ohm 5% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Network,thick Film,100Ohms,50Wv,5+/-% Tol,-100,100Ppm-Tc,7810-Case Vishay - 74K6723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,100Ohms,50Wv,5+/-% Tol,-100,100Ppm-Tc,7810-Case Vishay
74K6723
Resistor Network,thick Film,100Ohms,50Wv,5+/-% Tol,-100,100Ppm-Tc,7810-Case Vishay 74K6723
Resistor Network,Thick Film,100Ohms,50WV,5+ /-% Tol,-100,100ppm-TC,7 810-Case

Resistor Network,Thick Film,100Ohms,50WV,5+/-% Tol,-100,100ppm-TC,7810-Case

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340105K1000JGD03 M8340105K1000JGD03 74K6723
Product Name Resistor Networks & Arrays Res Thick Film NET 100 Ohm 5% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube Resistor Network,thick Film,100Ohms,50Wv,5+/-% Tol,-100,100Ppm-Tc,7810-Case Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Packing Method Tube
Resistance Range 100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details