Vishay Precision Group 100 Ohm 1.4W Resistor M8340105K1000FCDSL

Description
Res Thick Film NET 100 Ohm 1% 1.4W ±100ppm/°C BUS Molded 8-Pin SIP Pin Thru-Hole Tube Product overview: M8340105K1000FCDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 1.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 1.4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340105K1000FCDS L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 100 Ohm 1% 1.4W ±100ppm/°C BUS Molded 8-Pin SIP Pin Thru-Hole Tube Product overview: M8340105K1000FCDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 1.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 1.4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340105K1000FCDS L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm 1.4W Resistor - 50-M8340105K1000FCDSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 1.4W Resistor
50-M8340105K1000FCDSL
100 Ohm 1.4W Resistor 50-M8340105K1000FCDSL
Res Thick Film NET 100 Ohm 1% 1.4W ±100ppm/°C BUS Molded 8-Pin SIP Pin Thru-Hole Tube Product overview: M8340105K1000FCDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 1.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 1.4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340105K1000FCDS L can be used for catalog matching and distributor lookup.

Res Thick Film NET 100 Ohm 1% 1.4W ±100ppm/°C BUS Molded 8-Pin SIP Pin Thru-Hole Tube Product overview: M8340105K1000FCDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 1.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 1.4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340105K1000FCDSL can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks & Arrays - 3110-M8340105K1000FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1000FCDSL
Resistor Networks & Arrays 3110-M8340105K1000FCDSL
MSM08C-01 100 1% K M8340105K1000FC DSL

MSM08C-01 100 1% K M8340105K1000FC DSL

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340105K1000FCDSL - 1176370-M8340105K1000FCDSL - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340105K1000FCDSL
1176370-M8340105K1000FCDSL
Resistor Networks, Arrays - M8340105K1000FCDSL 1176370-M8340105K1000FCDSL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176370-M8340105K100 0FCDSL Number of Terminals: 8 Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 100 Ω Power Rating: 1.4 W Number of Resistors: 7 Number of Pins: 8 Categories: Resistor Networks,Arrays Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176370-M8340105K1000FCDSL
Number of Terminals: 8
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 100 Ω
Power Rating: 1.4 W
Number of Resistors: 7
Number of Pins: 8
Categories: Resistor Networks,Arrays
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Msm08C-01 100 1% K M8340105K1000Fc Dsl Vishay - 27P9488 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-01 100 1% K M8340105K1000Fc Dsl Vishay
27P9488
Msm08C-01 100 1% K M8340105K1000Fc Dsl Vishay 27P9488
MSM08C-01 100 1% K M8340105K1000FC DSL

MSM08C-01 100 1% K M8340105K1000FC DSL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 50-M8340105K1000FCDSL 3110-M8340105K1000FCDSL 1176370-M8340105K1000FCDSL 27P9488
Product Name 100 Ohm 1.4W Resistor Resistor Networks & Arrays Resistor Networks, Arrays - M8340105K1000FCDSL Msm08C-01 100 1% K M8340105K1000Fc Dsl Vishay
Technology / Construction Thick Film
Tolerance 1 +/- % 1 +/- %
Configuration Chip Array Chip Array Single Resistor
Packing Method Tube
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details