MIL-PRF-83401 qualified thick film resistor network in a single-in-line, molded SIP package with 6 pins and 'C' profile, offering a resistance of 4.7 kΩ with ±5% tolerance and a temperature coefficient of ±300 ppm/°C. The device has a maximum operating voltage of 50 V DC, operates from -55 °C to +125 °C, and features hot-solder dipped copper alloy terminals. It is available in tube packaging and meets MIL-STD-202, method 210, condition D for resistance to soldering heat.
MSM06C-03 4.7K 5% M M8340104M4701JG D03
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340104M4701JGD03 |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |