Vishay Precision Group Resistor Networks & Arrays M8340104M2200GGDSL

Description
MSM06C-03 220 2% M M8340104M2200GG DSL
Request a Quote Datasheet
Description
MSM06C-03 220 2% M M8340104M2200GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104M2200GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104M2200GGDSL
Resistor Networks & Arrays 3110-M8340104M2200GGDSL
MSM06C-03 220 2% M M8340104M2200GG DSL

MSM06C-03 220 2% M M8340104M2200GG DSL

Supplier's Site Datasheet
Msm06C-03 220 2% M M8340104M2200Gg Dsl Vishay - 27P9402 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-03 220 2% M M8340104M2200Gg Dsl Vishay
27P9402
Msm06C-03 220 2% M M8340104M2200Gg Dsl Vishay 27P9402
MSM06C-03 220 2% M M8340104M2200GG DSL

MSM06C-03 220 2% M M8340104M2200GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104M2200GGDSL 27P9402
Product Name Resistor Networks & Arrays Msm06C-03 220 2% M M8340104M2200Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details