Vishay Precision Group Resistor Networks & Arrays M8340104M1802JGDSL

Description
MSM06C-03 18K 5% M M8340104M1802JG DSL
Request a Quote Datasheet
Description
MSM06C-03 18K 5% M M8340104M1802JG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104M1802JGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104M1802JGDSL
Resistor Networks & Arrays 3110-M8340104M1802JGDSL
MSM06C-03 18K 5% M M8340104M1802JG DSL

MSM06C-03 18K 5% M M8340104M1802JG DSL

Supplier's Site Datasheet
Msm06C-03 18K 5% M M8340104M1802Jg Dsl Vishay - 27P9388 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-03 18K 5% M M8340104M1802Jg Dsl Vishay
27P9388
Msm06C-03 18K 5% M M8340104M1802Jg Dsl Vishay 27P9388
MSM06C-03 18K 5% M M8340104M1802JG DSL

MSM06C-03 18K 5% M M8340104M1802JG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104M1802JGDSL 27P9388
Product Name Resistor Networks & Arrays Msm06C-03 18K 5% M M8340104M1802Jg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details