Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340104M1002FGDSL

Description
MSM06C-03 10K 1% M M8340104M1002FG DSL
Request a Quote
Description
MSM06C-03 10K 1% M M8340104M1002FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340104M1002FGDSL is a military-grade thick film resistor network in a 6-pin, "C" profile, single-in-line molded package with a maximum seated height of 8.89 mm. The part complies with MIL-PRF-83401 and features a resistance value of 10 kΩ, a tolerance of ±2%, and a temperature coefficient of ±300 ppm/°C. It is configured as a bussed network with copper alloy terminals hot-solder dipped for improved solderability. The device operates from -55 °C to +125 °C, supports maximum DC voltage of 50 V, and has a dielectric strength of 200 V AC min. The package is molded in epoxy and compatible with automatic insertion equipment.

Datasheet Summary
Powered by GS/AI

M8340104M1002FGDSL is a military-grade thick film resistor network in a 6-pin, "C" profile, single-in-line molded package with a maximum seated height of 8.89 mm. The part complies with MIL-PRF-83401 and features a resistance value of 10 kΩ, a tolerance of ±2%, and a temperature coefficient of ±300 ppm/°C. It is configured as a bussed network with copper alloy terminals hot-solder dipped for improved solderability. The device operates from -55 °C to +125 °C, supports maximum DC voltage of 50 V, and has a dielectric strength of 200 V AC min. The package is molded in epoxy and compatible with automatic insertion equipment.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104M1002FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104M1002FGDSL
Resistor Networks & Arrays 3110-M8340104M1002FGDSL
MSM06C-03 10K 1% M M8340104M1002FG DSL

MSM06C-03 10K 1% M M8340104M1002FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340104M1002FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
Network Resistor - TF3010A - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4108R-1-472LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 4700 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.4 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details