MSM06C-03 82 2% K M8340104K82R0GG D03
Res Thick Film NET 82 Ohm 2% 3/5W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,82Ohms,50WV,2+/
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340104K82R0GGD03 | M8340104K82R0GGD03 | 74K6648 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 82 Ohm 2% 3/5W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,82Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 82 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |