Vishay Intertechnology, Inc. Res Thick Film NET 5.1K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube M8340104K5101GCD03

Description
Res Thick Film NET 5.1K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 5.1K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 5.1K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube - M8340104K5101GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 5.1K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
M8340104K5101GCD03
Res Thick Film NET 5.1K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube M8340104K5101GCD03
Res Thick Film NET 5.1K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 5.1K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340104K5101GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K5101GCD03
Resistor Networks & Arrays 3110-M8340104K5101GCD03
MSM06C-01 5.1K 2% K M8340104K5101GC D03

MSM06C-01 5.1K 2% K M8340104K5101GC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340104K5101GCD03 3110-M8340104K5101GCD03
Product Name Res Thick Film NET 5.1K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details