Vishay Precision Group Resistor Networks & Arrays M8340104K3600GGDSL

Description
MSM06C-03 360 2% K M8340104K3600GG DSL
Request a Quote Datasheet
Description
MSM06C-03 360 2% K M8340104K3600GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K3600GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K3600GGDSL
Resistor Networks & Arrays 3110-M8340104K3600GGDSL
MSM06C-03 360 2% K M8340104K3600GG DSL

MSM06C-03 360 2% K M8340104K3600GG DSL

Supplier's Site Datasheet
Msm06C-03 360 2% K M8340104K3600Gg Dsl Vishay - 27P9267 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-03 360 2% K M8340104K3600Gg Dsl Vishay
27P9267
Msm06C-03 360 2% K M8340104K3600Gg Dsl Vishay 27P9267
MSM06C-03 360 2% K M8340104K3600GG DSL

MSM06C-03 360 2% K M8340104K3600GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104K3600GGDSL 27P9267
Product Name Resistor Networks & Arrays Msm06C-03 360 2% K M8340104K3600Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers