Vishay Precision Group Resistor Networks & Arrays M8340104K2672FGDSL

Description
MSM06C-03 26.7K 1% K M8340104K2672FG DSL
Request a Quote Datasheet
Description
MSM06C-03 26.7K 1% K M8340104K2672FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K2672FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K2672FGDSL
Resistor Networks & Arrays 3110-M8340104K2672FGDSL
MSM06C-03 26.7K 1% K M8340104K2672FG DSL

MSM06C-03 26.7K 1% K M8340104K2672FG DSL

Supplier's Site Datasheet
Msm06C-03 26.7K 1% K M8340104K2672Fg Dsl Vishay - 27P9234 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-03 26.7K 1% K M8340104K2672Fg Dsl Vishay
27P9234
Msm06C-03 26.7K 1% K M8340104K2672Fg Dsl Vishay 27P9234
MSM06C-03 26.7K 1% K M8340104K2672FG DSL

MSM06C-03 26.7K 1% K M8340104K2672FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104K2672FGDSL 27P9234
Product Name Resistor Networks & Arrays Msm06C-03 26.7K 1% K M8340104K2672Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers