Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340104K2552FGDSL

Description
MSM06C-03 25.5K 1% K M8340104K2552FG DSL
Request a Quote
Description
MSM06C-03 25.5K 1% K M8340104K2552FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 6-pin, "C" profile single-in-line molded package, compliant with MIL-PRF-83401, featuring isolated resistor elements, a resistance value of 25.5 kΩ, ±1% tolerance, and a temperature coefficient of ±100 ppm/°C. Rated for operation from -55 °C to +125 °C, with a maximum operating voltage of 50 V DC and a dielectric strength of 200 V AC. Terminals are hot-solder dipped copper alloy, and the unit is housed in a rugged molded epoxy case. Compatible with automatic insertion and supplied in tube packaging with single-lot traceability.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 6-pin, "C" profile single-in-line molded package, compliant with MIL-PRF-83401, featuring isolated resistor elements, a resistance value of 25.5 kΩ, ±1% tolerance, and a temperature coefficient of ±100 ppm/°C. Rated for operation from -55 °C to +125 °C, with a maximum operating voltage of 50 V DC and a dielectric strength of 200 V AC. Terminals are hot-solder dipped copper alloy, and the unit is housed in a rugged molded epoxy case. Compatible with automatic insertion and supplied in tube packaging with single-lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K2552FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K2552FGDSL
Resistor Networks & Arrays 3110-M8340104K2552FGDSL
MSM06C-03 25.5K 1% K M8340104K2552FG DSL

MSM06C-03 25.5K 1% K M8340104K2552FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340104K2552FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Automotive SMD 100 Ohm Resistor - 50-CN1J4KTTD101J - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Network Resistor - MF4200 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction MetalFilm
Resistance Range 100 to 100000 ohms
View Details
Resistor Networks, Arrays - 4116R-002-102 - 1015718-4116R-002-102 - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 2 +/- %
View Details
2 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details