Vishay Precision Group Resistor Networks & Arrays M8340104K1301GCDSL

Description
MSM06C-01 1.3K 2% K M8340104K1301GC DSL
Request a Quote Datasheet
Description
MSM06C-01 1.3K 2% K M8340104K1301GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K1301GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K1301GCDSL
Resistor Networks & Arrays 3110-M8340104K1301GCDSL
MSM06C-01 1.3K 2% K M8340104K1301GC DSL

MSM06C-01 1.3K 2% K M8340104K1301GC DSL

Supplier's Site Datasheet
Msm06C-01 1.3K 2% K M8340104K1301Gc Dsl Vishay - 27P9166 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-01 1.3K 2% K M8340104K1301Gc Dsl Vishay
27P9166
Msm06C-01 1.3K 2% K M8340104K1301Gc Dsl Vishay 27P9166
MSM06C-01 1.3K 2% K M8340104K1301GC DSL

MSM06C-01 1.3K 2% K M8340104K1301GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104K1301GCDSL 27P9166
Product Name Resistor Networks & Arrays Msm06C-01 1.3K 2% K M8340104K1301Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers