Vishay Precision Group Resistor Networks & Arrays M8340104K1271FCDSL

Description
MSM06C-01 1.27K 1% K M8340104K1271FC DSL
Request a Quote Datasheet
Description
MSM06C-01 1.27K 1% K M8340104K1271FC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K1271FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K1271FCDSL
Resistor Networks & Arrays 3110-M8340104K1271FCDSL
MSM06C-01 1.27K 1% K M8340104K1271FC DSL

MSM06C-01 1.27K 1% K M8340104K1271FC DSL

Supplier's Site Datasheet
Msm06C-01 1.27K 1% K M8340104K1271Fc Dsl Vishay - 27P9164 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-01 1.27K 1% K M8340104K1271Fc Dsl Vishay
27P9164
Msm06C-01 1.27K 1% K M8340104K1271Fc Dsl Vishay 27P9164
MSM06C-01 1.27K 1% K M8340104K1271FC DSL

MSM06C-01 1.27K 1% K M8340104K1271FC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104K1271FCDSL 27P9164
Product Name Resistor Networks & Arrays Msm06C-01 1.27K 1% K M8340104K1271Fc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details