The M8340104K1002FGDSL is a military-grade thick film resistor network in a single-in-line molded package with a 6-pin "C" profile, compliant to MIL-PRF-83401. It features a resistance of 10 kΩ with a tolerance of ±1%, a temperature coefficient of ±100 ppm/°C, and an isolated schematic configuration. The device operates from -55 °C to +125 °C, has a maximum operating voltage of 50 V DC, and a dielectric strength of 200 V AC. Terminals are copper alloy with hot-solder dipping, and the part is supplied in a tube pack with tin/lead finish and single lot traceability.
MSM06C-03 10K 1% K M8340104K1002FG DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340104K1002FGDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |