Vishay Precision Group Res Thick Film NET 2K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube M8340103K2001JBD05

Description
Res Thick Film NET 2K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 2K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 2K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube - M8340103K2001JBD05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 2K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
M8340103K2001JBD05
Res Thick Film NET 2K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube M8340103K2001JBD05
Res Thick Film NET 2K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube

Res Thick Film NET 2K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays DFM14-12 2K 5% K M8340103K2001JB D05 Product overview: M8340103K2001JBD05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K2001JBD0 5 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays DFM14-12 2K 5% K M8340103K2001JB D05 Product overview: M8340103K2001JBD05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K2001JBD05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340103K2001JBD05 - 1074514-M8340103K2001JBD05 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340103K2001JBD05
1074514-M8340103K2001JBD05
Resistor Networks, Arrays - M8340103K2001JBD05 1074514-M8340103K2001JBD05
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074514-M8340103K200 1JBD05 Number of Terminals: 14 Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 2 kΩ Number of Resistors: 13 Number of Pins: 14 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): 4114R-2-202; 4114R-2-202LF; 4814P-2-202LF; M8340101K2001JBD04; 766161202GP; M8340102K2001FBD04; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074514-M8340103K2001JBD05
Number of Terminals: 14
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 2 kΩ
Number of Resistors: 13
Number of Pins: 14
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): 4114R-2-202; 4114R-2-202LF; 4814P-2-202LF; M8340101K2001JBD04; 766161202GP; M8340102K2001FBD04;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Dfm14-12 2K 5% K M8340103K2001Jb D05 Vishay - 74K6372 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-12 2K 5% K M8340103K2001Jb D05 Vishay
74K6372
Dfm14-12 2K 5% K M8340103K2001Jb D05 Vishay 74K6372
DFM14-12 2K 5% K M8340103K2001JB D05

DFM14-12 2K 5% K M8340103K2001JB D05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number M8340103K2001JBD05 50-M8340103K2001JBD05 1074514-M8340103K2001JBD05 74K6372
Product Name Res Thick Film NET 2K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube Resistor Resistor Networks, Arrays - M8340103K2001JBD05 Dfm14-12 2K 5% K M8340103K2001Jb D05 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 10 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details