Vishay Precision Group Dfm14-12 2K 2% K M8340103K2001Gb Dsl Vishay M8340103K2001GBDSL

Description
DFM14-12 2K 2% K M8340103K2001GB DSL
Description
DFM14-12 2K 2% K M8340103K2001GB DSL

Suppliers

Company
Product
Description
Supplier Links
Dfm14-12 2K 2% K M8340103K2001Gb Dsl Vishay - 27P8924 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-12 2K 2% K M8340103K2001Gb Dsl Vishay
27P8924
Dfm14-12 2K 2% K M8340103K2001Gb Dsl Vishay 27P8924
DFM14-12 2K 2% K M8340103K2001GB DSL

DFM14-12 2K 2% K M8340103K2001GB DSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P8924
Product Name Dfm14-12 2K 2% K M8340103K2001Gb Dsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details