Vishay Precision Group Res Thick Film NET 1K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole M8340103K1001JBD05

Description
Res Thick Film NET 1K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole
Request a Quote Datasheet
Description
Res Thick Film NET 1K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 1K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole - M8340103K1001JBD05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 1K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole
M8340103K1001JBD05
Res Thick Film NET 1K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole M8340103K1001JBD05
Res Thick Film NET 1K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole

Res Thick Film NET 1K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole

Supplier's Site
Resistor Networks, Arrays - M8340103K1001JBD05 - 1074513-M8340103K1001JBD05 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340103K1001JBD05
1074513-M8340103K1001JBD05
Resistor Networks, Arrays - M8340103K1001JBD05 1074513-M8340103K1001JBD05
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074513-M8340103K100 1JBD05 Number of Terminals: 14 Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 1 kΩ Number of Resistors: 13 Number of Pins: 14 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): 4114R-2-102LF; 766141102GP; 4114R-2-102; 766141102GPTR7; M8340101K1001GBD04; 767141102GP; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074513-M8340103K1001JBD05
Number of Terminals: 14
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 1 kΩ
Number of Resistors: 13
Number of Pins: 14
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): 4114R-2-102LF; 766141102GP; 4114R-2-102; 766141102GPTR7; M8340101K1001GBD04; 767141102GP;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
SMD 0.325W Resistor - 50-M8340103K1001JBD05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.325W Resistor
50-M8340103K1001JBD05
SMD 0.325W Resistor 50-M8340103K1001JBD05
Res Thick Film NET 1K Ohm 5% 0.325W ±100ppm/°C BUS Ceramic 14-Pin Flat SMD Tube Product overview: M8340103K1001JBD05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.325W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.325W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K1001JBD0 5 can be used for catalog matching and distributor lookup.

Res Thick Film NET 1K Ohm 5% 0.325W ±100ppm/°C BUS Ceramic 14-Pin Flat SMD Tube Product overview: M8340103K1001JBD05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.325W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.325W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K1001JBD05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dfm14-12 1K 5% K M8340103K1001Jb D05 Vishay - 74K6343 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-12 1K 5% K M8340103K1001Jb D05 Vishay
74K6343
Dfm14-12 1K 5% K M8340103K1001Jb D05 Vishay 74K6343
DFM14-12 1K 5% K M8340103K1001JB D05

DFM14-12 1K 5% K M8340103K1001JB D05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number M8340103K1001JBD05 1074513-M8340103K1001JBD05 50-M8340103K1001JBD05 74K6343
Product Name Res Thick Film NET 1K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Resistor Networks, Arrays - M8340103K1001JBD05 SMD 0.325W Resistor Dfm14-12 1K 5% K M8340103K1001Jb D05 Vishay
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging ThroughHole Flat
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 40 watts 0.3250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details